Mueller Group, Inc. (The) SERVO-SM8 - PUR, UL/CSA/VDE/CE, Shielded, High Flex Servo 976 SERVO-SM8

Description
SERVO-SM8 are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, orange polyurethane servo cable designed for high flex servo-motor applications in accordance with Siemens 6FX-8008 cable standards. These flexible servo cables are well suited for servo motor connections and in power and drag chains. Commonly found in machine tool, car body presses and in machine components of tranfers lines in production plants. The overall tinned copper braid shield improves protection against EMI & RFI interferences. SERVO-SM8 basic construction is in 4 power cores with or without a 16 AWG shielded pair for signal and data. 100% compatible with Siemens systems. Please see our spec sheet for more information.
Datasheet
Description
SERVO-SM8 are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, orange polyurethane servo cable designed for high flex servo-motor applications in accordance with Siemens 6FX-8008 cable standards. These flexible servo cables are well suited for servo motor connections and in power and drag chains. Commonly found in machine tool, car body presses and in machine components of tranfers lines in production plants. The overall tinned copper braid shield improves protection against EMI & RFI interferences. SERVO-SM8 basic construction is in 4 power cores with or without a 16 AWG shielded pair for signal and data. 100% compatible with Siemens systems. Please see our spec sheet for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SERVO-SM8  - PUR, UL/CSA/VDE/CE, Shielded, High Flex Servo - 976  SERVO-SM8 - Mueller Group, Inc. (The)
Schaumburg, IL, USA
SERVO-SM8 - PUR, UL/CSA/VDE/CE, Shielded, High Flex Servo
976 SERVO-SM8
SERVO-SM8 - PUR, UL/CSA/VDE/CE, Shielded, High Flex Servo 976 SERVO-SM8
SERVO-SM8 are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, orange polyurethane servo cable designed for high flex servo-motor applications in accordance with Siemens 6FX-8008 cable standards. These flexible servo cables are well suited for servo motor connections and in power and drag chains. Commonly found in machine tool, car body presses and in machine components of tranfers lines in production plants. The overall tinned copper braid shield improves protection against EMI & RFI interferences. SERVO-SM8 basic construction is in 4 power cores with or without a 16 AWG shielded pair for signal and data. 100% compatible with Siemens systems. Please see our spec sheet for more information.

SERVO-SM8 are continuous flex, flame retardant, oil-resistant, overall shielded, UL/CSA, VDE, CE & DESINA approved, orange polyurethane servo cable designed for high flex servo-motor applications in accordance with Siemens 6FX-8008 cable standards. These flexible servo cables are well suited for servo motor connections and in power and drag chains. Commonly found in machine tool, car body presses and in machine components of tranfers lines in production plants. The overall tinned copper braid shield improves protection against EMI & RFI interferences. SERVO-SM8 basic construction is in 4 power cores with or without a 16 AWG shielded pair for signal and data. 100% compatible with Siemens systems. Please see our spec sheet for more information.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 976 SERVO-SM8
Product Name SERVO-SM8 - PUR, UL/CSA/VDE/CE, Shielded, High Flex Servo
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details