Mueller Group, Inc. (The) NYY-O - PVC, Solid Cores, Medium Power + Control, 600/1Kv 731 NYY-O

Description
NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in brickwork and in concrete with the exception of cabling in shaken, vibrated or compressed concrete. NYY-O cables can be installed in open air, underground, in water and indoors where mechanical damages are not to be expected. Available in single wire round core, multi-wire round core and sectorial core depending on conductor AWG size. Again, this special construction has NO green/yellow ground wire. The UV-resistant jacket allows for outdoor use.
Description
NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in brickwork and in concrete with the exception of cabling in shaken, vibrated or compressed concrete. NYY-O cables can be installed in open air, underground, in water and indoors where mechanical damages are not to be expected. Available in single wire round core, multi-wire round core and sectorial core depending on conductor AWG size. Again, this special construction has NO green/yellow ground wire. The UV-resistant jacket allows for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
NYY-O - PVC, Solid Cores, Medium Power + Control, 600/1Kv - 731  NYY-O - Mueller Group, Inc. (The)
Schaumburg, IL, USA
NYY-O - PVC, Solid Cores, Medium Power + Control, 600/1Kv
731 NYY-O
NYY-O - PVC, Solid Cores, Medium Power + Control, 600/1Kv 731 NYY-O
NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in brickwork and in concrete with the exception of cabling in shaken, vibrated or compressed concrete. NYY-O cables can be installed in open air, underground, in water and indoors where mechanical damages are not to be expected. Available in single wire round core, multi-wire round core and sectorial core depending on conductor AWG size. Again, this special construction has NO green/yellow ground wire. The UV-resistant jacket allows for outdoor use.

NYY-O is a VDE approved, solid conductor, black PVC jacketed, 600/1KV power and control cable with no green/yellow ground wire. These power cables are designed for energy supply in cable ducts, power stations, industry and distribution boards and in subscriber networks. May also be used in brickwork and in concrete with the exception of cabling in shaken, vibrated or compressed concrete. NYY-O cables can be installed in open air, underground, in water and indoors where mechanical damages are not to be expected. Available in single wire round core, multi-wire round core and sectorial core depending on conductor AWG size. Again, this special construction has NO green/yellow ground wire. The UV-resistant jacket allows for outdoor use.

Supplier's Site

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Control and Instrumentation Cables
Product Number 731 NYY-O
Product Name NYY-O - PVC, Solid Cores, Medium Power + Control, 600/1Kv
Standards / Certifications RoHS; CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products