Mueller Group, Inc. (The) Datasheets for Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more

Product Name Notes
(H)05Z1Z1-F is a VDE approved, halogen-free, light-duty, flexible, black jacketed multi-conductor 500V. European cord. Recommended when halogen-free, low-smoke and corrosive gas properties are required in case of fire. Applications include...
A07RN-F is a VDE approved and Authorized national, heavy-duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European cord. Recommended for use in electrical equipment under medium mechanical stress in a...
DATA-CP is a VDE approved, flexible, oil-resistant, overall shielded, polyurethane, multi-conductor European data transmission cable. For use in flexible or stationary applications under high mechanical stress with free movement without...
DATA-CP-TP is a VDE approved, flexible, oil-resistant, overall shielded, polyurethane, multi-pair European data transmission cable. For use in flexible or stationary applications under high mechanical stress with free movement without...
EXTRAFLEX is a PVC, high flex, heavy-duty, oil-resistant, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is...
EXTRAFLEX-CH is a halogen-free, high flex, light-weight, overall shielded, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility...
EXTRAFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high...
EXTRAFLEX-CY is a PVC, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex, multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high...
EXTRAFLEX-H is a halogen-free, high flex, light-weight, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is essential.
EXTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant, continuous flex multi-conductor cable designed for use in the machine tool industry, robotics, machine production and drag chains where high flexibility is...
FLEX-SF is a harmonized, light-duty, super-flexible, PVC multi-conductor 500-volt European cord. Commonly used as supply cables for small machines and portable devices. Recommended especially for use on domestic as domestic...
H00V-D (ESUY) is a harmonized, very high flex single core used for the earthing of portable equipment and short-circuiting. These cables perform a protective function in the live repair of...
H01N2-D is a harmonized, flexible, rubber jacketed welding cable. This cable is designed for the transmission of high currents from electric welding machines to the welding tool on manually or...
H03VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 300-volt European cord. Recommended for use in connecting small electrical appliances under low mechanical stress environments as in offices, kitchens...
H05RN-F is a harmonized, medium duty, flexible, rubber insulated, black neoprene jacketed multi-conductor 500V. European cord. Recommended for use in electrical equipment under low stress in dry, damp or wet...
H05RR-F is a harmonized, light-duty, flexible, rubber insulated, black rubber jacketed multi-conductor European cord. Recommended for use in electrical equipment and appliances as vacuums and various kitchen appliances in low...
H05VV-F is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor 500-volt European cord. Recommended for use in connecting small electrical appliances under medium mechanical stress environments as in offices, kitchens...
H05VV-F/SJT is a harmonized, light duty, oil-resistant, flexible, PVC multi-conductor European and UL 62 SJT cord. The international and national approvals make this cable ideal for import and export to...
H07BN4-F is a harmonized, heavy-duty, flexible, EPR rubber insulated, special black polycholorprenene jacketed multi-conductor European cable. Recommended for use in electrical equipment under medium mechanical stress in a dry or...
H07RN-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor 750V. European cable. Recommended for use in electrical equipment under medium mechanical stress in a dry or...
H07RN-F/SOOW is a harmonized, UL/CSA approved, heavy-duty, flexible, black neoprene jacketed, multi-conductor European and domestic cord. Recommended for use in electrical equipment under medium mechanical stress in a dry or...
H07RN8-F is a harmonized, heavy duty, flexible, rubber insulated, black neoprene jacketed multi-conductor European submersible pump cable. Designed for use in submersible pumps and applications for permanent use in water...
H07ZZ-F is a harmonized, halogen-free, heavy-duty, flexible, black jacketed multi-conductor 750V. European cable. Recommended when halogen-free, low-smoke and corrosive gas properties are required in case of fire. Designed for use...
JE-LiHCH is a VDE approved, flexible, overall shielded, halogen-free multi-pair European industrial data transmission cable. For use in stationary applications in dry, damp or wet conditions. Especially designed for transmissions...
JE-LiYCY is a VDE approved, flexible, overall shielded, PVC multi-pair European industrial data transmission cable. For use in stationary applications in dry, damp or wet conditions. Especially designed for transmissions...
Li2YCY-PIMF is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free...
Li2YCY-TP is a CE approved, flexible, oil-resistant, overall shielded, PVC multi-pair European low capacitance data transmission cable. For use in flexible or stationary applications under low mechanical stress with free...
LifYCY-TP is a VDE approved, high flex, oil-resistant, overall shielded, PVC multi-pair European data transmission cable. For use in highly flexible or stationary applications under medium mechanical stress with free...
LiHCH is a VDE approved, flexible, overall shielded, halogen-free, multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any...
LiHCH-TP is a VDE approved, flexible, overall shielded, halogen-free, multi-pair European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any...
LiHH is a VDE approved, flexible, halogen-free, multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress,...
LiYCY is a VDE approved, flexible, overall shielded, PVC multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any...
LiYCY-CY is a VDE approved, flexible, overall and individually shielded, PVC multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement...
LiYCY-CY-TP is a VDE approved, flexible, overall and individual shielded, PVC multi-pair European data transmission cable. For use in flexible and stationary applications under low mechanical stress with free movement...
LiYCY-TP is a VDE approved, flexible, overall shielded, PVC twisted-pair European data transmission cable. For use in flexible and stationary applications under low mechanical stress with free movement without any...
LiYCY-TP-UL is a UL/CSA/CE approved, flexible, overall shielded, PVC multi-pair European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any...
LiYCY-UL is a UL/CSA/CE approved, flexible, overall shielded, PVC multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any...
LiYY is a VDE approved, flexible PVC multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress,...
LiYY-TP is a VDE approved, flexible, PVC, twisted pair European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile...
LiYY-TP-UL is a UL/CSA/CE approved, flexible, PVC multi-pair European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress,...
LiYY-UL is a UL/CSA/CE approved, flexible, PVC multi-conductor European data transmission cable. For use in flexible or stationary applications under low mechanical stress with free movement without any tensile stress,...
MULTIFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, halogen-free, continuous flex multi-conductor drag chain cable designed for use in the machine tool industry, robotics, machine production and drag...
MULTIFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant, halogen-free, continuous flex multi-conductor drag chain cable designed for use in the machine tool industry, robotics, machine production and drag chains where...
SUPERFLEX is a PVC, very high flex, medium-duty, oil-resistant, continuous flex multi-conductor data transmission cable. These cables are ideal for all areas requiring a high and fast flexing cable commonly...
SUPERFLEX-CP is a polyurethane, very high flex, medium-duty, oil-resistant, halogen-free, overall shielded, continuous flex, UL/CSA approved, multi-conductor data transmission cable. These cables are ideal for all areas requiring a high...
SUPERFLEX-CP-TP is a polyurethane, very high flex, heavy-duty, oil-resistant, halogen-free, overall shielded, continuous flex, UL/CSA approved, multi-paired data transmission cable. These cables are ideal for all areas requiring a high...
SUPERFLEX-CY is a PVC, very high flex, medium-duty, oil-resistant, overall shielded, continuous flex multi-conductor data transmission cable. These cables are ideal for all areas requiring a high and fast flexing...
SUPERFLEX-P is a polyurethane, very high flex, medium-duty, oil-resistant, halogen-free, continuous flex, UL/CSA approved, multi-conductor data transmission cable. These cables are ideal for all areas requiring a high and fast...
ULTRAFLEX is a PVC, high flex, heavy-duty, oil-resistant, continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition...
ULTRAFLEX-CP is a polyurethane, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and...
ULTRAFLEX-CY is a PVC, high flex, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and...
ULTRAFLEX-P is a polyurethane, high flex, heavy-duty, oil-resistant continuous flex multi-conductor power chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and harsh condition...
ULTRAFLEX-R is a PVC ultra-flexible, heavy-duty, oil-resistant, continuous flex multi-conductor power chain cable. Designed for medium mechanical stress and free movements in dry, damp and wet areas. These special cables...
ULTRAFLEX-R-CY is a PVC ultra-flexible, heavy-duty, oil-resistant, overall shielded, continuous flex multi-conductor power chain cable. Designed for medium mechanical stress and free movements in dry, damp and wet areas. These...
ULTRAFLEX-S is a PVC, high flex, heavy-duty, oil-resistant UL/CSA/CE approved, continuous flex single-conductor power supply chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist...
ULTRAFLEX-S-CY is a PVC, high flex, heavy-duty, oil-resistant, overall braid shield, UL/CSA/CE approved, continuous flex single-conductor power supply chain cable. These cables are designed for medium mechanical stresses and movements...