All-Spec Industries Cementex Insulated Box Wrench IGW-14

Description
Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Description
Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Box Wrench - IGW-14 - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Box Wrench
IGW-14
Cementex Insulated Box Wrench IGW-14
Features Size: 7/16" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Features

  • Size: 7/16"
  • Length: 8-1/4"
  • Tools are tested at 10,000 volts for use up to 1,000 volts
  • Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number IGW-14
Product Name Cementex Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details