All-Spec Industries Wiha Insulated Box Wrench 21335

Description
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110
Description
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110

Suppliers

Company
Product
Description
Supplier Links
Wiha Insulated Box Wrench - 21335 - All-Spec Industries
Wilmington, NC, USA
Wiha Insulated Box Wrench
21335
Wiha Insulated Box Wrench 21335
Features Inch Size: 3/4" Overall tool length: 209mm (8.25") Ratcheting box end Forged from chrome vanadium tool steel, meets - DIN 3110 Insulated handle Individually tested to 10,000 Volts Certified to 1,000 Volts AC (1,500 Volts DC) Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110

Features

  • Inch Size: 3/4"
  • Overall tool length: 209mm (8.25")
  • Ratcheting box end
  • Forged from chrome vanadium tool steel, meets - DIN 3110
  • Insulated handle
  • Individually tested to 10,000 Volts
  • Certified to 1,000 Volts AC (1,500 Volts DC)
  • Meets test standards: ASTM F-1505-01, EN/IEC 60900, and ISO 3110
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number 21335
Product Name Wiha Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details