All-Spec Industries Cementex Insulated Box Wrench IGW-12

Description
Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Description
Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Box Wrench - IGW-12 - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Box Wrench
IGW-12
Cementex Insulated Box Wrench IGW-12
Features Size: 3/8" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Features

  • Size: 3/8"
  • Length: 8-1/4"
  • Tools are tested at 10,000 volts for use up to 1,000 volts
  • Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number IGW-12
Product Name Cementex Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details