All-Spec Industries Cementex Insulated Box Wrench BEW-16

Description
Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Description
Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Box Wrench - BEW-16 - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Box Wrench
BEW-16
Cementex Insulated Box Wrench BEW-16
Features Size: 1/2" Length: 5-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Features

  • Size: 1/2"
  • Length: 5-1/2"
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number BEW-16
Product Name Cementex Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details