All-Spec Industries Cementex Insulated Metric Box Wrench IGW-10M

Description
Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Description
Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Metric Box Wrench - IGW-10M - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Metric Box Wrench
IGW-10M
Cementex Insulated Metric Box Wrench IGW-10M
Features Size: 10mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Features

  • Size: 10mm
  • Length: 8-1/4"
  • Tools are tested at 10,000 volts for use up to 1,000 volts
  • Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number IGW-10M
Product Name Cementex Insulated Metric Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details