All-Spec Industries Hex & Torx Tools AL56349

Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 7 Key Sizes: 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm Handle Length: 3 1/2
Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 7 Key Sizes: 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm Handle Length: 3 1/2

Suppliers

Company
Product
Description
Supplier Links
Hex & Torx Tools - AL56349 - All-Spec Industries
Wilmington, NC, USA
Hex & Torx Tools
AL56349
Hex & Torx Tools AL56349
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 7 Key Sizes: 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm Handle Length: 3 1/2
  • Heat treated tempered alloy steel provides high strength and resistance to rotational distortion
  • Rotates to 270 degrees to a firm stop for better torquing and access
  • Specially contoured handle for better feel and control
  • Rugged Duracast case provides unmatched durability
  • All hex keys are precision formed to exact dimensional tolerances for precise fit.
  • Number of Hex Keys: 7
  • Key Sizes: 1.5mm, 2mm, 2.5mm, 3mm, 4mm, 5mm, 6mm
  • Handle Length: 3 1/2
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number AL56349
Product Name Hex & Torx Tools
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details