All-Spec Industries Cementex Insulated Box Wrench IGW-16

Description
Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Description
Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Box Wrench - IGW-16 - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Box Wrench
IGW-16
Cementex Insulated Box Wrench IGW-16
Features Size: 1/2" Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Features

  • Size: 1/2"
  • Length: 8-1/4"
  • Tools are tested at 10,000 volts for use up to 1,000 volts
  • Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number IGW-16
Product Name Cementex Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details