All-Spec Industries Wiha Box Metric Wrench Set W47590

Description
Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12 Point Super Drive On All Box Ends
Description
Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12 Point Super Drive On All Box Ends

Suppliers

Company
Product
Description
Supplier Links
Wiha Box Metric Wrench Set - W47590 - All-Spec Industries
Wilmington, NC, USA
Wiha Box Metric Wrench Set
W47590
Wiha Box Metric Wrench Set W47590
Features Satin Chromed Sure Grip Body Deep Reach 20° Angled Narrow profile for better access Made of 31CRV3 High Performance Forged Tool Steel Precision Formed For an Exact Fit 12 Point Super Drive On All Box Ends

Features

  • Satin Chromed Sure Grip Body
  • Deep Reach 20° Angled
  • Narrow profile for better access
  • Made of 31CRV3 High Performance Forged Tool Steel
  • Precision Formed For an Exact Fit
  • 12 Point Super Drive On All Box Ends
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number W47590
Product Name Wiha Box Metric Wrench Set
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details