All-Spec Industries Hex & Torx Tools AL56346

Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: .050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16 Handle Length: 3 1/2
Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: .050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16 Handle Length: 3 1/2

Suppliers

Company
Product
Description
Supplier Links
Hex & Torx Tools - AL56346 - All-Spec Industries
Wilmington, NC, USA
Hex & Torx Tools
AL56346
Hex & Torx Tools AL56346
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: .050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16 Handle Length: 3 1/2
  • Heat treated tempered alloy steel provides high strength and resistance to rotational distortion
  • Rotates to 270 degrees to a firm stop for better torquing and access
  • Specially contoured handle for better feel and control
  • Rugged Duracast case provides unmatched durability
  • All hex keys are precision formed to exact dimensional tolerances for precise fit.
  • Number of Hex Keys: 9
  • Key Sizes: .050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16
  • Handle Length: 3 1/2
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number AL56346
Product Name Hex & Torx Tools
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details