All-Spec Industries Cementex Insulated Metric Box Wrench IGW-13M

Description
Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Description
Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Metric Box Wrench - IGW-13M - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Metric Box Wrench
IGW-13M
Cementex Insulated Metric Box Wrench IGW-13M
Features Size: 13mm Length: 8-1/4" Tools are tested at 10,000 volts for use up to 1,000 volts Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)

Features

  • Size: 13mm
  • Length: 8-1/4"
  • Tools are tested at 10,000 volts for use up to 1,000 volts
  • Two color insulation for added safety (If yellow underlayer shows through tools may no longer insulate properly)
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number IGW-13M
Product Name Cementex Insulated Metric Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details