All-Spec Industries Hex & Torx Tools AL56347

Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 Handle Length: 4 1/4
Description
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 Handle Length: 4 1/4

Suppliers

Company
Product
Description
Supplier Links
Hex & Torx Tools - AL56347 - All-Spec Industries
Wilmington, NC, USA
Hex & Torx Tools
AL56347
Hex & Torx Tools AL56347
Heat treated tempered alloy steel provides high strength and resistance to rotational distortion Rotates to 270 degrees to a firm stop for better torquing and access Specially contoured handle for better feel and control Rugged Duracast case provides unmatched durability All hex keys are precision formed to exact dimensional tolerances for precise fit. Number of Hex Keys: 9 Key Sizes: 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 Handle Length: 4 1/4
  • Heat treated tempered alloy steel provides high strength and resistance to rotational distortion
  • Rotates to 270 degrees to a firm stop for better torquing and access
  • Specially contoured handle for better feel and control
  • Rugged Duracast case provides unmatched durability
  • All hex keys are precision formed to exact dimensional tolerances for precise fit.
  • Number of Hex Keys: 9
  • Key Sizes: 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4
  • Handle Length: 4 1/4
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number AL56347
Product Name Hex & Torx Tools
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details