All-Spec Industries Cementex Insulated Box Wrench BEW-22

Description
Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Description
Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Suppliers

Company
Product
Description
Supplier Links
Cementex Insulated Box Wrench - BEW-22 - All-Spec Industries
Wilmington, NC, USA
Cementex Insulated Box Wrench
BEW-22
Cementex Insulated Box Wrench BEW-22
Features Size: 11/16" Length: 7-1/2" Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Features

  • Size: 11/16"
  • Length: 7-1/2"
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Wrenches
Product Number BEW-22
Product Name Cementex Insulated Box Wrench
Type Box
Drive Type Angled/Offset
Drive Size 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details