ZTS Technologies Co., Ltd 150 Watts DC-4GHz Type N Fixed Termination ZFT150N-4XX-XX

Description
ZTS Type N Fixed Terminations of 50 to 250 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz,. Male or female are available upon request, custom design for dimension is also available.
Datasheet
Description
ZTS Type N Fixed Terminations of 50 to 250 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz,. Male or female are available upon request, custom design for dimension is also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Watts DC-4GHz Type N Fixed Termination - ZFT150N-4XX-XX - ZTS Technologies Co., Ltd
Shenzhen, China
150 Watts DC-4GHz Type N Fixed Termination
ZFT150N-4XX-XX
150 Watts DC-4GHz Type N Fixed Termination ZFT150N-4XX-XX
ZTS Type N Fixed Terminations of 50 to 250 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz,. Male or female are available upon request, custom design for dimension is also available.

ZTS Type N Fixed Terminations of 50 to 250 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz,. Male or female are available upon request, custom design for dimension is also available.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT150N-4XX-XX
Product Name 150 Watts DC-4GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination T1M - T1M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details