ZTS Technologies Co., Ltd 5 Watts DC-6GHz QMA Fixed Termination ZFT5Q-6XX-A

Description
ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-6GHz QMA Fixed Termination - ZFT5Q-6XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-6GHz QMA Fixed Termination
ZFT5Q-6XX-A
5 Watts DC-6GHz QMA Fixed Termination ZFT5Q-6XX-A
ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT5Q-6XX-A
Product Name 5 Watts DC-6GHz QMA Fixed Termination
Connector Type QMA; QMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT4010B-4×5 - KAT4010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Coaxial Termination - 5o211006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details