ZTS Technologies Co., Ltd 2 Watts DC-67GHz 1.85mm Fixed Termination ZFT2V-67XX-A

Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-67GHz 1.85mm Fixed Termination - ZFT2V-67XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-67GHz 1.85mm Fixed Termination
ZFT2V-67XX-A
2 Watts DC-67GHz 1.85mm Fixed Termination ZFT2V-67XX-A
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT2V-67XX-A
Product Name 2 Watts DC-67GHz 1.85mm Fixed Termination
Connector Type 1.85mm; 1.85mm male or female
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT4005B-4×5 - KAT4005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Coaxial Termination - 5o2150124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details