ZTS Technologies Co., Ltd 10 Watts DC-12GHz SMA Fixed Termination ZFT10S-12XX-A

Description
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts DC-12GHz SMA Fixed Termination - ZFT10S-12XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts DC-12GHz SMA Fixed Termination
ZFT10S-12XX-A
10 Watts DC-12GHz SMA Fixed Termination ZFT10S-12XX-A
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT10S-12XX-A
Product Name 10 Watts DC-12GHz SMA Fixed Termination
Connector Type SMA; SMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1801 - kTB Solutions
Specs
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
Power 1 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination T2F - T2F - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details