ZTS Technologies Co., Ltd 10 Watts DC-4GHz BNC Fixed Termination ZFT10B-4XX-A

Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts DC-4GHz BNC Fixed Termination - ZFT10B-4XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts DC-4GHz BNC Fixed Termination
ZFT10B-4XX-A
10 Watts DC-4GHz BNC Fixed Termination ZFT10B-4XX-A
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT10B-4XX-A
Product Name 10 Watts DC-4GHz BNC Fixed Termination
Connector Type BNC; BNC male or female
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2110003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
KAT4010A-4×5 - KAT4010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Terminations - NCT1820 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 20 watts
View Details
 - 1938619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; BNC
Frequency Range 4000 MHz
View Details