ZTS Technologies Co., Ltd 25 Watts DC-18GHz Type N Fixed Termination ZFT25N-18XX-A

Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Watts DC-18GHz Type N Fixed Termination - ZFT25N-18XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
25 Watts DC-18GHz Type N Fixed Termination
ZFT25N-18XX-A
25 Watts DC-18GHz Type N Fixed Termination ZFT25N-18XX-A
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT25N-18XX-A
Product Name 25 Watts DC-18GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT4020 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 20 watts
View Details
2W BNC 6GHz Coaxial Termination - UIYCT2AB6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 6000 MHz
View Details
 - 2326461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 18000 MHz
Power 1 watts
View Details
Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details