ZTS Technologies Co., Ltd 500 Watts DC-4GHz Type N Fixed Termination ZFT500N-4XX-XX

Description
500 Watts DC-4GHz Type N Fixed Termination
Description
500 Watts DC-4GHz Type N Fixed Termination

Suppliers

Company
Product
Description
Supplier Links
500 Watts DC-4GHz Type N Fixed Termination - ZFT500N-4XX-XX - ZTS Technologies Co., Ltd
Shenzhen, China
500 Watts DC-4GHz Type N Fixed Termination
ZFT500N-4XX-XX
500 Watts DC-4GHz Type N Fixed Termination ZFT500N-4XX-XX
500 Watts DC-4GHz Type N Fixed Termination

500 Watts DC-4GHz Type N Fixed Termination

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT500N-4XX-XX
Product Name 500 Watts DC-4GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120265S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 26500 MHz
View Details
KAT27005A-4×5 - KAT27005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
Power 1 watts
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details