ZTS Technologies Co., Ltd 2 Watts DC-26.5GHz SMA Fixed Termination ZFT2S-26XX-A

Description
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-26.5GHz SMA Fixed Termination - ZFT2S-26XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-26.5GHz SMA Fixed Termination
ZFT2S-26XX-A
2 Watts DC-26.5GHz SMA Fixed Termination ZFT2S-26XX-A
ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT2S-26XX-A
Product Name 2 Watts DC-26.5GHz SMA Fixed Termination
Connector Type SMA; SMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
KAT27010C-4×5 - KAT27010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details