ZTS Technologies Co., Ltd 30 Watts DC-40GHz 2.92mm Fixed Termination ZFT30K-40XX-A

Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts DC-40GHz 2.92mm Fixed Termination - ZFT30K-40XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts DC-40GHz 2.92mm Fixed Termination
ZFT30K-40XX-A
30 Watts DC-40GHz 2.92mm Fixed Termination ZFT30K-40XX-A
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT30K-40XX-A
Product Name 30 Watts DC-40GHz 2.92mm Fixed Termination
Connector Type 2.92mm; 2.92mm male or female
Unlock Full Specs
to access all available technical data

Similar Products

50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
KAT5010C-4×5 - KAT5010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details