ZTS Technologies Co., Ltd 50 Watts DC-4GHz SMA Fixed Termination ZFT50S-4XX-XX

Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Model: ZFA50S-4XX-R Dimension: Ø64×70mm XX=M/F, refers to male or female Model: ZFA50S-4XX-A Dimension: Ø41×70mm XX=M/F, refers to male or female Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.
Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Model: ZFA50S-4XX-R Dimension: Ø64×70mm XX=M/F, refers to male or female Model: ZFA50S-4XX-A Dimension: Ø41×70mm XX=M/F, refers to male or female Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-4GHz SMA Fixed Termination - ZFT50S-4XX-XX - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-4GHz SMA Fixed Termination
ZFT50S-4XX-XX
50 Watts DC-4GHz SMA Fixed Termination ZFT50S-4XX-XX
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Model: ZFA50S-4XX-R Dimension: Ø64×70mm XX=M/F, refers to male or female Model: ZFA50S-4XX-A Dimension: Ø41×70mm XX=M/F, refers to male or female Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request.

Model: ZFA50S-4XX-R Dimension: Ø64×70mm XX=M/F, refers to male or female
Model: ZFA50S-4XX-A Dimension: Ø41×70mm XX=M/F, refers to male or female
Custom design is available for heatsink dimension. There is MOQ for such type.
Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form.

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT50S-4XX-XX
Product Name 50 Watts DC-4GHz SMA Fixed Termination
Connector Type SMA; SMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
10W 8GHz Coaxial Termination - UIYCT10AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details