ZTS Technologies Co., Ltd 5 Watts DC-6GHz BNC Fixed Termination ZFT5B-6XX-A

Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-6GHz BNC Fixed Termination - ZFT5B-6XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-6GHz BNC Fixed Termination
ZFT5B-6XX-A
5 Watts DC-6GHz BNC Fixed Termination ZFT5B-6XX-A
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT5B-6XX-A
Product Name 5 Watts DC-6GHz BNC Fixed Termination
Connector Type BNC; BNC male or female
Unlock Full Specs
to access all available technical data

Similar Products

10W 8GHz – Coaxial Termination - UIYCT10AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o2150018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
Space Qualified Coaxial Termination T3M-TV - T3M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range ? to 40000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details