ZTS Technologies Co., Ltd 30 Watts DC-8.5GHz Type N Fixed Termination ZFT30N-8XX-A

Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts DC-8.5GHz Type N Fixed Termination - ZFT30N-8XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts DC-8.5GHz Type N Fixed Termination
ZFT30N-8XX-A
30 Watts DC-8.5GHz Type N Fixed Termination ZFT30N-8XX-A
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT30N-8XX-A
Product Name 30 Watts DC-8.5GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT67R5 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 0.5000 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o21500124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details