ZTS Technologies Co., Ltd 5 Watts DC-4GHz BNC Fixed Termination ZFT5B-4XX-A

Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-4GHz BNC Fixed Termination - ZFT5B-4XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-4GHz BNC Fixed Termination
ZFT5B-4XX-A
5 Watts DC-4GHz BNC Fixed Termination ZFT5B-4XX-A
ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT5B-4XX-A
Product Name 5 Watts DC-4GHz BNC Fixed Termination
Connector Type BNC; BNC male or female
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT27005B-4×5 - KAT27005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination - 5o211008N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 8000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details