ZTS Technologies Co., Ltd 20 Watts DC-8.5GHz SMA Fixed Termination ZFT20S-8XX-A

Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Watts DC-8.5GHz SMA Fixed Termination - ZFT20S-8XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
20 Watts DC-8.5GHz SMA Fixed Termination
ZFT20S-8XX-A
20 Watts DC-8.5GHz SMA Fixed Termination ZFT20S-8XX-A
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT20S-8XX-A
Product Name 20 Watts DC-8.5GHz SMA Fixed Termination
Connector Type SMA; SMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o215018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
KAT5010A-4×5 - KAT5010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Terminations - NCT50R5 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 0.5000 watts
View Details
 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details