ZTS Technologies Co., Ltd 10 Watts DC-18GHz Type N Fixed Termination ZFT10N-18XX-A

Description
ZTS Type N Fixed Attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS Type N Fixed Attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Watts DC-18GHz Type N Fixed Termination - ZFT10N-18XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
10 Watts DC-18GHz Type N Fixed Termination
ZFT10N-18XX-A
10 Watts DC-18GHz Type N Fixed Termination ZFT10N-18XX-A
ZTS Type N Fixed Attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS Type N Fixed Attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT10N-18XX-A
Product Name 10 Watts DC-18GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

KAT4010C-4×5 - KAT4010C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
Coaxial Termination - 5o21503S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details