ZTS Technologies Co., Ltd 20 Watts DC-8.5GHz Type N Fixed Termination ZFT20N-8XX-A

Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Watts DC-8.5GHz Type N Fixed Termination - ZFT20N-8XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
20 Watts DC-8.5GHz Type N Fixed Termination
ZFT20N-8XX-A
20 Watts DC-8.5GHz Type N Fixed Termination ZFT20N-8XX-A
ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT20N-8XX-A
Product Name 20 Watts DC-8.5GHz Type N Fixed Termination
Connector Type Type N; N male or female
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2150018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 2 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
50W 18GHz – SMA Coaxial Termination - UIYCT50AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details