ZTS Technologies Co., Ltd 5 Watts DC-40GHz 2.92mm Fixed Termination ZFT5K-40XX-A

Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-40GHz 2.92mm Fixed Termination - ZFT5K-40XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-40GHz 2.92mm Fixed Termination
ZFT5K-40XX-A
5 Watts DC-40GHz 2.92mm Fixed Termination ZFT5K-40XX-A
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT5K-40XX-A
Product Name 5 Watts DC-40GHz 2.92mm Fixed Termination
Connector Type 2.92mm; 2.92mm male or female
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
KAT27007A-4×5 - KAT27007A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
 - 7123119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details