ZTS Technologies Co., Ltd 5 Watts DC-50GHz 2.4mm Fixed Termination ZFT5U-50XX-A

Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watts DC-50GHz 2.4mm Fixed Termination - ZFT5U-50XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Watts DC-50GHz 2.4mm Fixed Termination
ZFT5U-50XX-A
5 Watts DC-50GHz 2.4mm Fixed Termination ZFT5U-50XX-A
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT5U-50XX-A
Product Name 5 Watts DC-50GHz 2.4mm Fixed Termination
Connector Type 2.4mm; 2.4mm male or female
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Space Qualified Coaxial Termination T1M-TV - T1M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 20000 MHz
View Details
Coaxial Termination - 5o21503N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
 - 1249149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details