ZTS Technologies Co., Ltd 50 Watts DC-40GHz 2.92mm Fixed Termination ZFT50K-40XX-A

Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-40GHz 2.92mm Fixed Termination - ZFT50K-40XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-40GHz 2.92mm Fixed Termination
ZFT50K-40XX-A
50 Watts DC-40GHz 2.92mm Fixed Termination ZFT50K-40XX-A
ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT50K-40XX-A
Product Name 50 Watts DC-40GHz 2.92mm Fixed Termination
Connector Type 2.92mm; 2.92mm male or female
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT33R5 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 0.5000 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
KAT27005A-4×5 - KAT27005A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details