ZTS Technologies Co., Ltd 50 Watts DC-26.5GHz SMA Fixed Termination ZFT50S-26XX-A

Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet
Description
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watts DC-26.5GHz SMA Fixed Termination - ZFT50S-26XX-A - ZTS Technologies Co., Ltd
Shenzhen, China
50 Watts DC-26.5GHz SMA Fixed Termination
ZFT50S-26XX-A
50 Watts DC-26.5GHz SMA Fixed Termination ZFT50S-26XX-A
ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication

ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request.

Application
Wireless
SatCom
Radar systems
Test & Measurement
Commercial & Military communication

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Terminations
Product Number ZFT50S-26XX-A
Product Name 50 Watts DC-26.5GHz SMA Fixed Termination
Connector Type SMA; SMA male or female
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details
Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details