Air Compressors Direct Datasheets for Pneumatic Tools
Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Tools: Learn more
| Product Name | Notes |
|---|---|
| 1,800 RPM Operating Speed •Get into and out of hard to reach places quickly & easily 10-50 Foot-Pounds Working Torque •Take on tough jobs much faster than with hand tools... | |
| 1-5/8" Stroke •Provides the power needed for cutting, chipping and scraping Extended Trigger •Designed for easy use and increased comfort Soft Handle Grip •Increases comfort and reduces hand fatigue Molded... | |
| 1/3" Pistol Grip Air Driven Screw Driver •Ideal for general repair and body shop work Easy To Work With •Cushion clutch with external clutch adjustment •Built-in quick change chuck •Convenient... | |
| 18 Gauge Brad Nailer & Air Stapler Kit •Cost effective; gets a variety of projects done quickly & easily 60 to 100 PSI •Works with many home air compressors Large... | |
| 18,000 RPM Variable Speed Dry Sander •Ideal for light sanding like feather edging & rust removal Ergonomic Design •Shaped handle & trigger let you work longer with less fatigue Includes... | |
| 18,000 RPMs •Higher speeds allow you to work faster Built-In Speed Regulator •Allows the ability to vary speed to match cutting material Self-Locking Throttle •Prevents accidental start-ups 360 Degree Rotatable... | |
| 2" Air-Powered Dry Sander •Small size sanding pad is great for doing detail work 4 CFM Average Air Consumption •Needs 90 PSI & 3/8" hose minimum for efficient operation Adjustable... | |
| 2-in-1 Magazine •Drives both brad nails and 1/4" crown staples Adjustable Depth Control •Vary how deep you can sink the nail/staple Quick Clear Nose •Quickly remove nail jams to reduce... | |
| 20,000 RPMs •Higher speed allow you to work faster Steel Guard •Heavy duty steel guard to keep you protected from sparks Tool Specs •Free spin: 20,000 RPM max •Arbor size:... | |
| 25,000 RPMs •Cuts through 1" diameter steel rods, fiberglass, copper/aluminum •Cuts through angle iron up to 1/2" Reduced Fatigue •Soft Santoprene® elastomer grip for increased comfort Built-In Regulator •Controls speed... | |
| 3 Tool Pneumatic Nailer Combo •Framing, finishing, & brad nailer handle many woodworking jobs 34° Clipped D Head Framing Nailer •Operates at 75-120 PSI •Magazine holds 90 Senco-style nails- work... | |
| 3,500 BPM Operating Speed •Much faster & more efficient than hand tools Kit Includes Multiple Tools: •Hammer gets the stuck, unstuck in a hurry •7 3/4" & 1/2" edging tools... | |
| 34° Clipped D-Head 3 1/2 Inch Framing Nailer •Gets the job done quicker & easier than nailing by hand Runs At 75 - 120 PSI •Works with many air compressors... | |
| 5,000 Beats Per Minute Operating Speed •Fast cutting action for auto body & other metal work Multiple Tools Included •Air hammer gets stuck things unstuck quickly •7 3/4" & 1/2" | |
| 50 Foot-Pounds Of Torque •Easy to use; removes stubborn fasteners quickly Comfort Grip •Soft grip lets you work longer with less fatigue Requires 6.2 CFM @ 90 PSI •Ideal for... | |
| 6" Barrel Air Impact Hammer Kit •Versatile, faster & more efficient than hand tools 5 Chisel Profiles Included •Choose the best shape chisel end for the task at hand Uses... | |
| Accepts 18-Gauge Fasteners From 5/8" - 2" Lightweight At Only 2.2 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Selective Actuation •Select bump fire or contact fire modes with the... | |
| Adjustable Depth Control •Vary how deep you can sink the nail Adjustable Exhaust •Vent air spray away from your project Quick Clear Nose •Quickly remove nail jams to reduce downtime... | |
| Better Than A Hacksaw •Cuts through a variety of materials in a fraction of the time Requires 11.5 SCFM at 90 PSI •Works with many styles of air compressors 3" | |
| Brand New •Replace that damaged or worn out blast gun Compatibility •Fits most siphon feed sandblasters •Includes the MXS11001, MXS11002, MXS11003, MXS11004 | |
| Brand New •Replace that damaged or worn out blast gun Deadman Control •Gun automatically shuts off when trigger is released Compatibility •Fit most pressure feed sandblasters •Fits the MXS21001, MXS21002,... | |
| Broad Applications •Automotive painting •Fine art painting •Technical illustration •T-shirts •Models •Various other craft projects Versatile Spraying •Can spray oil and water based paints, enamels, and lacquers Adjustable Spray Patterns... | |
| Built-In Laser Sight •Helps place nails more accurately Unique Low-Nail Indicator •Reduces down time scrambling to reload Quick-Clear Latch •Makes it easy to remove jams without tools Tethered No-Mar Tip... | |
| Classic Design •Attaches between your tool and air hose to lubricate during usage Adjustable Oil Feed •Controls the amount of oil flow into the air tool Specs •Male/Female 1/4" NPT... | |
| Compatible Models •Fits all Campbell Hausfeld 5" random orbit sanders •Fits models PL1565 and PL1566 Quick Change Pads •Pressure Sensitive Adhesive (PSA) backing Includes •10 piece assortment (80, 180, 220,... | |
| Compatible Models •Fits the Campbell Hausfeld 6" random orbit sander •Fits models PL1567 and PL1568 Quick Change Pads •Pressure Sensitive Adhesive (PSA) backing Includes •10 piece assortment (80, 180, 220,... | |
| Compatible Models •Replacement pads fit all Campbell Hausfeld dual action sanders Size Specs •6" pad, connects with standard 5/16"- 24 threads | |
| Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle High Volume Low Pressure (HVLP) Unit •Increases transfer efficiency and reduces paint consumption In-Line 80 Mesh Filter •Prevents paint defects... | |
| Compatible With Advanced Coatings •Stainless steel fluid needle and nozzle In-Line 80 Mesh Filter •Prevents paint defects by removing dirt particles from paint 600 Milliliter See-Through Cup •Allows easy viewing... | |
| Composite Housing •Greatly reduces overall tool weight •Acts as a thermal isolator to reduce coldness transfer 25 ft/lbs. of Torque •Provides perfect amount of torque for small fasteners Ball Socket... | |
| Composite Housing •Lightweight material & 2-finger trigger is easy on your hands Two Free Chisel Bits •Additional chisel kits sold separately Blows Per Minute •5,000 BPM Chisel Shank Diameter •0.401... | |
| Consistent Performance •Maintains a near constant outlet pressure to your tools Locking Pressure Knob •Prevents accidental pressure changes Self-Relieving Design •Vents downstream air for easier adjustment Specs •Regulated output pressure... | |
| Cost Effective 2 Tools In One •Works as both a stapler and a flooring nailer Lightweight, Powerful Flooring Nailer •Drives staples at a 45° angle every time •Uses fasteners from... | |
| Cut Thick Materials •Designed to cut up to 1/16" steel or 1/2" plywood Lightweight & Slim Designed •Cuts curved surfaces and tight circles Versatile Cutting •Cuts all types of aluminum,... | |
| Cuts Through Heavy Metals •Cuts steel, aluminum, tin and other metals up to 18 gauge Pistol Grip •For easy handling Adjustable Cutting Head •For contour, side, and overhead cutting Ideal... | |
| Delivers 20,000 RPMS •Provides the speed & power needed to cut through the tough stuff •Like 1"steel rods, copper & aluminum tubing and 1/2" angle iron Aluminum Housing w/ Comfort... | |
| Delivers 50 Ft/Lbs. Of Torque •Designed for fast removal of stubborn fasteners Soft Handle Grip •Increases comfort and reduces hand fatique Compact Design •Makes it easier to remove fasteners in... | |
| Delivers T-50 3/8" Crown Staples •Crown moulding improves furniture, rooms, & picture frames •Work faster with more precision Top Mounted 360° Exhaust Deflector •Keeps the exhaust from disrupting your job... | |
| Designed For Power, Performance, And Durability •3,000 balanced one inch strokes per minute •Twin piston motor prevents stalling during heavy material removal Ergonomic Design For All Day Comfort •CP exclusive... | |
| Dual Action: Both Rotary And Orbital Motion •Rapid material removal as well as fine finishing •Ideal for blending & smoothing filler, feather edging, paint prep Comfort Designed For All Day... | |
| Durability •Alloyed steel barrel and heat-treated piston extends tools life Built-In Power Regulator •Allows more control for your different applications Ideal Usage •Designed for exhaust work, bolt cutting, and front... | |
| Durability •Alloyed steel barrel and heat-treated piston extends tools life Built-In Power Regulator •Allows more control for your different applications Professional Grade •Ideal for general cutting, chipping and scraping Tool... | |
| Durability •Alloyed steel barrel and heat-treated piston extends tools life Built-In Power Regulator •Allows more control for your different applications Professional Grade •Ideal for panel cutting and general repair work... | |
| Exclusively Designed for Hardwood Floors •Install hardwood floors quickly without any gaps Versatile •Shoots nails (1.5 - 2" L cleats 15.5 gauge) •Shoots staples (1.5 - 2") •No conversion kit... | |
| Extended Life •Lasts ten times longer than ceramic Compatible Models •Fits Campbell Hausfeld gun model AT2120 •AT2120 included with AT1226, AT1251, AT1210 and AT1211 Includes •Nozzle, air jet and gasket... | |
| Five 7" Carbon Steel Chisel Attachments •Edger, cutter, straight chisel, cutting chisel & punch •Hardened to Rockwell C hardness (43-45) standards Convenient Fitted Case •Neatly holds air hammer & chisels... | |
| For Tough Jobs •Provides up to 2,000 lbs. Effortless Trigger Action •Eases the repetitive action of popping rivets Max Rivet Size •Pop rivets up to 3/16" in size Versatile •Can... | |
| Handy And Portable •Carry a supply of air where you can't take a compressor Air Pressure Gauge •Easy to use and read, helps ensure proper inflation Air Shut-Off Valve •Prevents... | |
| Heavy Duty Cutting Power •10,000 strokes per minute cuts through material with ease Ergonomic Design •Comfortable and easy to handle, even in tight spaces •Adjustable guard/guide controls depth of cut... | |
| Heavy Duty Shear Head Is Durable And Reliable •Cuts up to 18 gauge steel •Ideal for cutting squares & angles in aluminum, tin, steel, etc. Powerful, Energy Efficient 1/2 Horsepower... | |
| Heavy Duty Vertical Sander •Rugged 1 hp motor takes on the tough jobs Perfect For Auto Body Work •Roughing in body filler, weld smoothing, paint and rust removal Professional Features... | |
| High Impact Composite Body & Extended Hammer Pin •Combines comfort & maximum performance •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder,... | |
| High Impact Composite Body •Comfortable grip provides excellent control •Produces 30% less vibration and fatique Heat Treated Cylinder & Piston •Industrial ball bearing construction works harder, lasts longer Contoured Handle... | |
| Hook and Loop Sanding Pad •Change sanding pads quickly with no sticky mess Vacuum Ready •Easily connects to central or portable vacuum systems Virtually Dustless Sanding •Extracts dust and particles... | |
| Ideal Applications •Great for furniture, upholstery, crafts, cabinet assembly, etc Adjustable Depth Control •Vary how deep you can sink the staple Quick Clear Nose •Quickly remove nail jams to reduce... | |
| Ideal For Home & Auto Projects •Cut ceramic floor tiles, remove auto exhausts & cut sheet metal Delivers 5,000 Blows Per Minute •Gets jobs done faster & easier than you... | |
| Ideal Jobs •Buffs and polishes paint, metal, wood, plastic, and fiberglass Built-In Regulator •Controls buffing or polishing speed Max RPM •Up to 2,000 RPM | |
| Ideal Jobs •Great for framing, sheathing, trusses, decks, crates, and pallets Included Features •Rubber comfort grip •Depth control mechanism •Adjustable exhaust port •Removable no-mar rubber tip •Single cycle/contact trip trigger... | |
| Ideal Jobs •Great for trim work, interior molding, baseboards, paneling •Great for cabinet assembly/installatio n Oil-Free Design •Protects fine wood surfaces from oil spray Adjustability •Adjustable depth control and air... | |
| Ideal Jobs •Great for trim work, molding, baseboards, paneling, and cabinetry Oil-Free Design •Protects fine wood surfaces from oil spray Adjustability •Adjustable depth control and air exhaust Quick Clear Nose... | |
| Large 6" Pad •Provides adequate coverage during large sanding jobs Oscillating Motion •Results in smooth finishes Spindle Lock •Change sander to single action for material removal jobs Max RPM •10,000... | |
| Laser Placement •Built-in laser puts the nail precisely where you want it Built-In Stud Finder •Eliminates the time-consuming extra step of finding studs Oil-Free •No maintenance ever Built In Bubble... | |
| Lightweight Aluminum Alloy Body •Exceptional comfort & control Solid, Heat-Treated Steel Front Housing & Central Nut •Chrome plated for ultimate durability Dual Gear Drive & 4 Finger Trigger •Soft- touch... | |
| Lightweight At Only 3.7 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Integrated Air Duster Button •Allows air to expel from a hole in the front of the nailer •Clears... | |
| Lightweight At Only 4.4 Lbs. •Well-balanced for minimal fatigue & increased maneuverability Integrated Air Duster Button •Allows air to expel from a hole in the front of the nailer •Clears... | |
| Must Have Tool •Extensions help you get into hard to reach areas Drive Size •1/2" Socket Size •1/2" | |
| Needle Scalers •Delivers rapid light blows to remove unwanted material •Works without deforming the work surface 19 Needles •More needles allow you to work faster Ideal Usage •Designed for removal... | |
| Only 6.5 Inches Long •Reaches areas where conventional ratchet can't reach 20 Foot Pounds of Torque •Lots of power in a small package Ideal Usage •Body shop repairs and light-duty... | |
| Orbital Sanding Action •Make fast work of smoothing fiberglass, wood, and body filler •Ideal for any sanding job on paint, metal, and fiberglass Contoured palm-grip •Easy one handed operation Adjustable... | |
| Oversized Dual Gear Drive •Delivers maximum performance & durability Aluminum Body & Heat Treated Steel Front End •Reduces fatigue while still sturdy & reliable •Rubber inlays provide superior grip & | |
| Paints Fine Lines •Perfect for pinstriping, graphics, detailing modeling, and more Dual Action Trigger •Allows the user to vary the line width while spraying Adjustable Controls •Air and material settings... | |
| Peak Operation •Keep your desiccant dryer at peak performance with new desiccant When To Replace Desiccant •Desiccant changes color when it needs to be replaced •Once Desiccant becomes saturated it... | |
| Perfect Do-It-Yourself Kit •Ideal for doing home, auto, farm and yard work Tools Included •1/2" impact wrench •Air hammer •Blow gun with nozzle •Air tool oil •Carrying case Misc Included... | |
| Point of Use Lubrication •Lubricates at tools inlet to eliminate oil filed air hoses Time Saver •Automatically lubricates when tool is in use •No need to pre-oil your air tools... | |
| Positive Action Clutch •Provides full torque throughout rundown Variable Speed Throttle •Allows greater control from start to finish Convenience •Reverse control located at trigger allows one-handed operation Through-Handle Exhaust •Direct... | |
| Prep Items Fast •Remove rust, scale and paint from parts and small equipment •Leaves a satin finish ready for paint or further prep Sprays Advanced Abrasives •Siphon-feed design sprays most... | |
| Prep Items Fast •Removes rust, scale and paint from parts and small equipment •Leaves a satin finish ready for paint or further prep Sprays Advanced Abrasives •Siphon-feed design sprays most... | |
| Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; add this Outlet Kit to the System... | |
| Put Your Air Compressor To Work All Around Your Workshop •Air distribution system is affordable and easy to install •No special tools required; quick fittings use release buttons •System rated... | |
| Quick-Clear Latch •Lets you quickly and easily clear a jam Low Nail Indicator •Reload alert lets you to refill before you run out Bubble Level •Can be used for horizontal... | |
| Quickly Cleans Dirt, Grease, Or Grime From Any Engine •Essential tool for farmers, truckers, contractors, etc. Aluminum Body •Strong & lightweight Steel Air Nozzle •Sturdy & solvent resistant; 1/4" NPT... | |
| Quiet Sanding •A built-in silencer muffles noise level Dual Action Pad Motion •Ensures a swirl-free finish Balanced Ball Bearing Construction •Increased durability and lower vibration Adjustable Built-In Regulator •Allows for... | |
| Replacement Chisels •Replace lost or damaged chisels for a complete set Compatibility •Works with all medium and long stroke air hammers Shank Size •All chisels have a .401 inch shank... | |
| Rugged And Energy Efficient •1/2 HP motor powers through sheet metal, bolts, hangers, etc. •Also grinds down burrs and rough edges Ergonomic Design •Lightweight at only 1 5/8 pounds; prevents... | |
| Rugged Nibbling Head •.177" diameter punch cuts steel up to .60" (16 gauge) •Cuts aluminum up to .102" (10 gauge) Easy Access To Punch And Die •Quick replacement saves time... | |
| Rugged Workforce® Series Air Powered Grease Gun •40:1 ratio air motor •12 in. flexible extension and 6 in. ridged extension included Heavy Duty Steel Head Construction For Durability And Long... | |
| Siphon Feed Sprayer •Use for cleaning engines and other equipment 9" Wand •Reach hard to reach places Lightweight Aluminum Design •Makes for easy handling for long periods of time Includes... | |
| Size Advantage •Provides full size pattern in a small package Nickel Plated Body •Provides a fast, easy clean-up Includes •8-fluid ounce canister Adjustable •Pattern and material settings | |
| Slip Resistant Friction Disc •Exclusive head design extends life with added durability Composite Handle •Reduced tool weight decreases fatigue •Improved comfort and grip increases productivity •Insulates operators hand from cold... | |
| Smooth Surfaces Quickly & Evenly •6" dry sanding disc covers a wide area efficiently Pistol Grip Body With Palm Trigger •Comfortable grip to work longer with less fatigue 1/4" Air... | |
| Soft Santoprene® Elastomer Grips •Provides increase grip and comfort during continuous use Dual Action Sanding •Ensures a swirl-free finish Patented Ergonomic Design •Reduces hand fatigue for increased productivity Built-In Regulator... | |
| Through-Hole Ratchet Head Design •Allows one tool to do many jobs 50 Foot-Pounds Of Working Torque At 150 RPM •Powerful and efficient; more effective than hand tools 3/8" Square Drive... | |
| Tools Included: •250 ft. lbs. 1/2" impact wrench •50 ft. lbs. 3/8" ratchet •1-5/8" stroke air hammer •Blow gun, air tool oil, and high impact molded case Included Accessories: •Hammer... | |
| Torque Specs •Up to 18 foot pounds of torque Perfect Jobs •Removing/installing small nuts and bolts •Under dashboard work, small engine repair and body work Ball Socket Retainer •Provides fast... | |
| Torque Specs •Up to 20 foot pounds of stall torque Lightweight Design •Less fatigue weighing in at 2.70 lbs | |
| Torque Specs •Up to 50 foot pounds of torque Perfect Jobs •Remove and install nuts, bolts and sparkplugs •Light duty engine and exhaust work Ball Socket Retainer •Provides fast and... | |
| Torque Specs •Up to 55 foot pounds of torque Ideal Jobs •Removing/installing spark plugs, water pumps, radiators, etc 150 RPMs •Fastening applications can be controlled Quickly Change Direction •Forward/reverse valve... | |
| Torque Specs •Up to 90 foot pounds of torque Superior Life •Durable heat treated parts Ball Socket Retainer •Provides fast and easy socket replacement Extra Long Handle •Provides better handling... | |
| Twin Piston Design •Keeps extra power in reserve to prevent stalling Quick Action Paper Clamps •Quickly change out sanding papers easily Ideal Usage •Tackle sanding jobs like smoothing down body... | |
| TwinPawl Plus™ •Exclusive head design is extremely durable and extends life Two Speed Power Ring •Easily select tool speed with a simple twist 25 Foot Pounds of Torque •Lots of... | |
| Uses Standard 1/2" Crown Staples From 3/4" - 2" In Length Exceptionally Lightweight & Well-Balanced At 4.4 Lbs. •Designed for minimal fatigue & increased maneuverability Hitachi's Next Generation Industrial Design... | |
| Uses Wide 1" Crown Staples From 1" - 2" In Length Exceptionally Lightweight & Well-Balanced At 4.7 Lbs. •Designed for minimal fatigue & increased maneuverability Hitachi's Next Generation Industrial Design... | |
| Uses Wide 15/16" Crown Staples From 5/8" - 2" In Length Exceptionally Lightweight & Well-Balanced At 4.7 Lbs. •Designed for minimal fatigue & increased maneuverability Hitachi's Next Generation Industrial Design... | |
| Vacuum Ready •Easily connects to central or portable vacuum systems Virtually Dustless Sanding •Extracts dust and particles through and around the pad 3/16" Orbit Pattern •Leaves a clean, swirl-free finish... | |
| Versatile Cutting Tool •Able to cut on flat or curved surfaces •Cuts plastics, fiberglass, and composite materials •Cuts aluminum and sheet metal Composite Grip Area •Increases hand comfort and tool... | |
| Versatile Cutting Tool •Able to cut on flat or curved surfaces •Cuts plastics, fiberglass, and composite materials •Cuts aluminum and sheet metal Tease Trigger with Lock-Off •Smoother operation and protects... | |
| Versatile Cutting Tool •Able to cut squares, angles and circles •Cuts most plastics, aluminum, tin and steel Clean Cutting Jobs •Cleanly cuts up to 20 gauge cold rolled steel without... | |
| Versatile Cutting Tool •Cold rolled steel, plastic, tin, aluminum, etc. Quick and Efficient •Can nibble up to 6 feet of material per minute Delicate Jobs •Cuts metal without distorting the... | |
| Versatile •Dispenses caulks, adhesives and sealants No Mess Jobs •Shut-off valve stops material when trigger is released Convenience •Uses standard 10.1 fl. oz. cartridges | |
| Weighs Only 4.6 Lbs. •Lightweight and compact for easy maneuverability Depth of Drive Adjustment •The ability to countersink or flush drive nails Drives 1-1/2" - 2-1/2" Nails •Compatible with wire... | |
| Weighs Only 5.5 Lbs. •Lightweight and well balanced for easy maneuverability Side Load Magazine •Makes it easy to quickly replenish nails Tool-Less Depth Of Drive Adjustment •Designed for precision nailing/flush... | |
| Weighs Only 8.2 Lbs. •Lightweight and well balanced for easy maneuverability 2-Valve Cylinder Drive System •Provides quick driving efficiency Side Load Magazine •Makes it easy to quickly replenish nails Hardened... |