Five 7" Carbon Steel Chisel Attachments
•Edger, cutter, straight chisel, cutting chisel & punch
•Hardened to Rockwell C hardness (43-45) standards
Convenient Fitted Case
•Neatly holds air hammer & chisels
•Also includes coil spring retainer, 1/4" coupler, & mini oiler
Lightweight Aluminum Alloy Body & Vibration Dampening Design
•Lets you work longer with less fatigue
Heat-Treated Internal Cylinder, Piston, & Valves
•Light weight does not compromise durability or tool life
Posi-Lock Quick Change Retainer Spring
•Fast & efficient tool changes
Ergonomically Designed
•Comfort touch trigger for variable speed control
•Internal muffler minimizes exhaust sound
Industrial Ball Bearing Construction
•3000 blows per minute; uses 5.5CFM at 90 PSI
Limited Lifetime Consumer Warranty
•Covers material defect, not use or abuse
•1 year warranty if used for commercial/industria
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model EATHM70K9P |
| Product Name | EMAX Heavy Duty Industrial Air Hammer Kit |