Air Compressors Direct Ingersoll Rand Heavy-Duty Orbital Jitterbug Sander Model 312A

Description
Orbital Sanding Action •Make fast work of smoothing fiberglass, wood, and body filler •Ideal for any sanding job on paint, metal, and fiberglass Contoured palm-grip •Easy one handed operation Adjustable Built-In Regulator •Allows for positive speed control for different applications Balanced Ball Bearing Construction •Reduced vibration plus longer tool life Complete Stop Design •Automatic release throttle lever with positive stopping action Positive Locking Clamps •Securely holds sand paper to pad Tool Specs •Free speed: 8,000 RPM •Pad diameter: 3-2/3" x 6-3/4" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter
Description
Orbital Sanding Action •Make fast work of smoothing fiberglass, wood, and body filler •Ideal for any sanding job on paint, metal, and fiberglass Contoured palm-grip •Easy one handed operation Adjustable Built-In Regulator •Allows for positive speed control for different applications Balanced Ball Bearing Construction •Reduced vibration plus longer tool life Complete Stop Design •Automatic release throttle lever with positive stopping action Positive Locking Clamps •Securely holds sand paper to pad Tool Specs •Free speed: 8,000 RPM •Pad diameter: 3-2/3" x 6-3/4" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand Heavy-Duty Orbital Jitterbug Sander - Model 312A - Air Compressors Direct
Bolingbrook, IL, USA
Ingersoll Rand Heavy-Duty Orbital Jitterbug Sander
Model 312A
Ingersoll Rand Heavy-Duty Orbital Jitterbug Sander Model 312A
Orbital Sanding Action •Make fast work of smoothing fiberglass, wood, and body filler •Ideal for any sanding job on paint, metal, and fiberglass Contoured palm-grip •Easy one handed operation Adjustable Built-In Regulator •Allows for positive speed control for different applications Balanced Ball Bearing Construction •Reduced vibration plus longer tool life Complete Stop Design •Automatic release throttle lever with positive stopping action Positive Locking Clamps •Securely holds sand paper to pad Tool Specs •Free speed: 8,000 RPM •Pad diameter: 3-2/3" x 6-3/4" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter

Orbital Sanding Action
•Make fast work of smoothing fiberglass, wood, and body filler
•Ideal for any sanding job on paint, metal, and fiberglass
Contoured palm-grip
•Easy one handed operation
Adjustable Built-In Regulator
•Allows for positive speed control for different applications
Balanced Ball Bearing Construction
•Reduced vibration plus longer tool life
Complete Stop Design
•Automatic release throttle lever with positive stopping action
Positive Locking Clamps
•Securely holds sand paper to pad
Tool Specs
•Free speed: 8,000 RPM
•Pad diameter: 3-2/3" x 6-3/4"
•Performance rating: Heavy-duty
•Minimum air hose: 3/8" diameter

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Pneumatic Tools
Product Number Model 312A
Product Name Ingersoll Rand Heavy-Duty Orbital Jitterbug Sander
Unlock Full Specs
to access all available technical data

Similar Products