High Impact Composite Body
•Comfortable grip provides excellent control
•Produces 30% less vibration and fatique
Heat Treated Cylinder & Piston
•Industrial ball bearing construction works harder, lasts longer
Contoured Handle With Trigger Control
•Built-in power regulator for smooth operation
Accessories Included:
•1/4 in. male plug air coupler accessory
•Quick change spring retainer for fast, efficient tool change
3000 Maximum Blows Per Minute
•Averages 14 CFM at 90 PSI
•Stroke length: 2.79", weighs only 3.3 pounds
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model EATHM80S1P |
| Product Name | EMAX Industrial 3000 BPM High Impact Hammer |