Versatile Cutting Tool
•Cold rolled steel, plastic, tin, aluminum, etc.
Quick and Efficient
•Can nibble up to 6 feet of material per minute
Delicate Jobs
•Cuts metal without distorting the edges of the material
Detailed Jobs
•Accurately holds a 1/4" radius with ease
Tool Specs
•Strokes per minute: 3,200 SPM max
•Cutting thickness: 18 gauge
•Performance rating: Heavy-duty
•Length: 7.3 inches
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 325 |
| Product Name | Ingersoll Rand Heavy-Duty Air Nibbler |