Positive Action Clutch
•Provides full torque throughout rundown
Variable Speed Throttle
•Allows greater control from start to finish
Convenience
•Reverse control located at trigger allows one-handed operation
Through-Handle Exhaust
•Direct tool exhaust away from you work surface
Tool Specs
•Chuck size: 1/4" hex
•Free speed: 1,800 RPM
•Performance rating: Heavy-duty
•Length: 7.4"
•Minimum air hose : 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 371 |
| Product Name | Ingersoll Rand 1/4" Heavy-Duty Reversible Screwdriver |