TwinPawl Plus™
•Exclusive head design is extremely durable and extends life
Two Speed Power Ring
•Easily select tool speed with a simple twist
25 Foot Pounds of Torque
•Lots of power in a small package
Ideal Usage
•Perfect for under the hood, under dash and collision repairs
Only 1.3 Pounds
•Reduces fatigue and increase productivity
Tool Specs
•Max torque: 25 ft/lbs
•Drive size: 1/4" square
•Performance rating: Ultra-duty
•Free speed: 270 RPM
•Length: 7.5"
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 1103 |
| Product Name | Ingersoll Rand 1/4" Ultra-Duty Air Ratchet |