Air Compressors Direct Ingersoll Rand 6" Heavy-Duty Dual-Action Quiet Sander Model 311A

Description
Quiet Sanding •A built-in silencer muffles noise level Dual Action Pad Motion •Ensures a swirl-free finish Balanced Ball Bearing Construction •Increased durability and lower vibration Adjustable Built-In Regulator •Allows for positive speed control for different applications Tool Specs •Free spin: 10,000 RPM •Pad diameter: 6" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter
Description
Quiet Sanding •A built-in silencer muffles noise level Dual Action Pad Motion •Ensures a swirl-free finish Balanced Ball Bearing Construction •Increased durability and lower vibration Adjustable Built-In Regulator •Allows for positive speed control for different applications Tool Specs •Free spin: 10,000 RPM •Pad diameter: 6" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 6
Bolingbrook, IL, USA
Ingersoll Rand 6" Heavy-Duty Dual-Action Quiet Sander
Model 311A
Ingersoll Rand 6" Heavy-Duty Dual-Action Quiet Sander Model 311A
Quiet Sanding •A built-in silencer muffles noise level Dual Action Pad Motion •Ensures a swirl-free finish Balanced Ball Bearing Construction •Increased durability and lower vibration Adjustable Built-In Regulator •Allows for positive speed control for different applications Tool Specs •Free spin: 10,000 RPM •Pad diameter: 6" •Performance rating: Heavy-duty •Minimum air hose: 3/8" diameter

Quiet Sanding
•A built-in silencer muffles noise level
Dual Action Pad Motion
•Ensures a swirl-free finish
Balanced Ball Bearing Construction
•Increased durability and lower vibration
Adjustable Built-In Regulator
•Allows for positive speed control for different applications
Tool Specs
•Free spin: 10,000 RPM
•Pad diameter: 6"
•Performance rating: Heavy-duty
•Minimum air hose: 3/8" diameter

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Pneumatic Tools
Product Number Model 311A
Product Name Ingersoll Rand 6" Heavy-Duty Dual-Action Quiet Sander
Unlock Full Specs
to access all available technical data

Similar Products