Air Compressors Direct Datasheets for AC Power Cords
AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country.
AC Power Cords: Learn more
| Product Name | Notes |
|---|---|
| •Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed... | |
| Arctic/Tropic Oil Resistant TPE- Rubber Cord •12 Gauge •15 Amp •Double Insulated •Solid molded plugs Designed for All Weather Conditions •Provides maximum flexibility year-round •Retains strength in temperatures as high... | |
| Arctic/Tropic Oil Resistant TPE- Rubber Cord •14 Gauge / 3 Conductor •13 Amp •Double Insulated •Solid molded plugs Designed for All Weather Conditions •Provides maximum flexibility year-round •Retains strength in... | |
| Extreme Cold Water Resistant Extension Cord •12 Gauge •15 Amp •Double Insulated •Solid molded plugs Designed for All Weather Conditions •Provides maximum flexibility year-round •Retains strength in temperatures as high... | |
| Extreme Cold Weather Resistant Extension Cord •12 Gauge •15 Amp •Double Insulated •Solid molded plugs Designed for All Weather Conditions •Provides maximum flexibility year-round •Retains strength in temperatures as high... | |
| Outdoor 14/3 SJTW Vinyl Extension Cord •14 gauge / 3 conductor •13 amp at 125 volt rating •Double insulated •Molded on plugs Orange Non-Marring Outer Jacket •Medium flexibility Ideal For... | |
| Twist-To-Lock Heavy-Duty 600V Extension Cord •12 Gauge / 3 Conductor •20 Amp rating at 125V •Double Insulated •Solid molded plugs Will Not Disconnect •Eliminate interrupted circuts due to disconnection •Designed... |