Better Than A Hacksaw
•Cuts through a variety of materials in a fraction of the time
Requires 11.5 SCFM at 90 PSI
•Works with many styles of air compressors
3" Outer Diameter Wheel Size
•Handy & convenient, fits in small spaces
•3/8" inner diameter, spindle reach 1.25 inches
Comfort Grip
•Lets you work longer with less fatigue
1/4" Air Inlet
•Needs a minimum 3/8" supply hose
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model TL053500AV |
| Product Name | Campbell Hausfeld Cut-Off Tool |