Needle Scalers
•Delivers rapid light blows to remove unwanted material
•Works without deforming the work surface
19 Needles
•More needles allow you to work faster
Ideal Usage
•Designed for removal of paint, rust, dirt or weld slag
Tool Specs
•Needle Quantity: 19
•Needle Size: 1/8"
•Stroke Length: 1-1/8"
•Performance Rating: Standard-Duty
•Blows Per Minute: 4,600 BPM
•Length: 18.3 inches
•Minimum Air Hose: 5/16" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 125 |
| Product Name | Ingersoll Rand Standard-Duty Needle Scaler |