Only 6.5 Inches Long
•Reaches areas where conventional ratchet can't reach
20 Foot Pounds of Torque
•Lots of power in a small package
Ideal Usage
•Body shop repairs and light-duty under the dashboard jobs
Only 1.1 Pounds
•Reduces fatigue and increase productivity
Tool Specs
•Max torque: 20 ft/lbs
•Drive size: 1/4" square
•Performance rating: Standard-duty
•Free speed: 200 RPM
•Length: 6.5"
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 105-D2 |
| Product Name | Ingersoll Rand 1/4" Stubby Standard-Duty Air Ratchet |