Slip Resistant Friction Disc
•Exclusive head design extends life with added durability
Composite Handle
•Reduced tool weight decreases fatigue
•Improved comfort and grip increases productivity
•Insulates operators hand from cold compressed air
60 Foot Pounds of Torque
•Break those tough nuts and bolts with ease
Tool Specs
•Max torque: 60 ft/lbs
•Drive size: 1/2" square
•Performance rating: Ultra-duty
•Free speed: 275 RPM
•Length: 10.7"
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 1210 |
| Product Name | Ingersoll Rand 1/2" Lightweight Super-Duty Air Ratchet |