6" Barrel Air Impact Hammer Kit
•Versatile, faster & more efficient than hand tools
5 Chisel Profiles Included
•Choose the best shape chisel end for the task at hand
Uses 4 CFM At 90 PSI
•1/4" air inlet, requires a 3/8" minimum hose diameter
Aluminum Body
•Durable & lightweight
•Work longer with less fatigue
4500 RPM Impact Rate
•Barrel stroke 1.69", chisel shank .40"
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model 7628 |
| Product Name | Speedway 6" Pneumatic Short-Barrel Air Hammer With Chisels |