High Impact Composite Body & Extended Hammer Pin
•Combines comfort & maximum performance
•Produces 30% less vibration and fatique
Heat Treated Cylinder & Piston
•Industrial ball bearing construction works harder, lasts longer
Contoured Handle With Trigger Control
•Built-in power regulator for smooth operation
Accessories Included:
•1/4 in. male plug air coupler accessory
•Quick change spring retainer for fast, efficient tool change
2100 Maximum Blows Per Minute
•Averages 16 CFM at 90 PSI
•Stroke length: 3.62", weighs only 4.18 pounds
| Air Compressors Direct | |
|---|---|
| Product Category | Pneumatic Tools |
| Product Number | Model EATHM10S1P |
| Product Name | EMAX Industrial High Impact Extended Air Hammer |